DIN EN 3542

Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750); German and English version EN 3542:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 June 2018
Status: active
Page Count: 21
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw thread in NI-PH2801 material, for aerospace applications.

Maximum test temperature: 550 °C.

Document History

March 1, 2022
Aerospace series - Inserts, MJ screw threads, helical coil, self-locking, tanged insertion drive, in heat resisting nickel base alloy NI-PH2801 (Inconel X750); English version prEN 3542:2021
A description is not available for this item.
DIN EN 3542
June 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750); German and English version EN 3542:2018
This document specifies the characteristics of inserts, self-locking, helical coil, tanged insertion drive, with MJ screw thread in NI-PH2801 material, for aerospace applications. Maximum test...
January 1, 2018
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750); German and English version FprEN 3542:2017
A description is not available for this item.
July 1, 1998
Aerospace series - Inserts, screw thread, helical coil, self-locking, in heat resisting nickel base alloy NI-PH2801 (Inconel X750); German version EN 3542:1998
A description is not available for this item.

References

Advertisement