DIN EN ISO 23537-1

Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO 23537-1:2016 + Amd 1:2018) (includes Amendment A1:2018)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2018
Status: active
Page Count: 32
ICS Code (Camping equipment and camp-sites): 97.200.30
scope:

This part of ISO 23537 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities.

This part of ISO 23537 does not apply to sleeping bags intended for specific purpose such as military use and extreme climate zone expedition. It does not apply to sleeping bags for children or babies.

NOTE 1 No prediction model exists for the determination of the limiting temperatures based on the thermal resistance of the sleeping bag for children and babies. Moreover, such a model for testing cannot be developed because the necessary controlled sleep trials with children or babies in climatic chambers are, out of ethical reasons, not permitted.

NOTE 2 The limit temperature for extreme climate conditions is seen to be −20 °C.

This part of ISO 23537 describes the method for the assessment of the performance in steady-state conditions of a sleeping bag with regard to the protection against cold.

NOTE 3 Sleeping bags without homogeneous fillings designed to provide local extra insulation in certain parts pose issues with the calibration and/or test procedure. Ongoing work continues to provide suitable means of establishing temperature ratings.

Document History

October 1, 2022
Requirements for sleeping bags - Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of -20 °C and higher (ISO 23537-1:2022)
A description is not available for this item.
July 1, 2021
Requirements for sleeping bags - Part 1: Thermal, mass and dimensional requirements for sleeping bags designed for limit temperatures of ?20 °C and higher (ISO/DIS 23537-1:2021); German and English version prEN ISO 23537-1:2021
A description is not available for this item.
DIN EN ISO 23537-1
May 1, 2018
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO 23537-1:2016 + Amd 1:2018) (includes Amendment A1:2018)
This part of ISO 23537 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This part of ISO...
July 1, 2017
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO 23537-1:2016/DAM 1:2017); German and English version EN ISO 23537-1:2016/prA1:2017
A description is not available for this item.
February 1, 2017
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO 23537-1:2016)
This part of ISO 23537 specifies the requirements and test methods as well as provisions for labelling of adult sized sleeping bags for use in sports and leisure time activities. This part of ISO...
December 1, 2015
Requirements for sleeping bags - Part 1: Thermal and dimensional requirements (ISO/DIS 23537-1:2015); German and English version prEN ISO 23537-1:2015
A description is not available for this item.

References

Advertisement