DIN EN ISO 3411

Earth-moving machinery - Physical dimensions of operators and minimum operator space envelope (ISO 3411:2007)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2007
Status: active
Page Count: 20
ICS Code (Earth-moving machinery): 53.100
ICS Code (Ergonomics): 13.180
scope:

This International Standard provides the dimensions of operators of earth-moving machinery as defined in ISO 6165 and specifies the minimum normal operating space envelope within the operator enclosures.

It is not applicable to machines manufactured prior to the date of its publication.

Document History

January 1, 2009
Earth-moving machinery - Physical dimensions of operators and minimum operator space envelope (ISO 3411:2007); Corrigendum 2 to English version of DIN EN ISO 3411:2007-11
A description is not available for this item.
DIN EN ISO 3411
November 1, 2007
Earth-moving machinery - Physical dimensions of operators and minimum operator space envelope (ISO 3411:2007)
This International Standard provides the dimensions of operators of earth-moving machinery as defined in ISO 6165 and specifies the minimum normal operating space envelope within the operator...
October 1, 1999
Earth-moving machinery - Human physical dimensions of operators and minimum operator space envelope (ISO 3411:1995)
A description is not available for this item.

References

Advertisement