CENELEC - EN IEC 62485-2
Safety requirements for secondary batteries and battery installations - Part 2: Stationary batteries
| Organization: | CENELEC |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This part of the IEC 62485 applies to stationary secondary batteries and battery installations with a maximum voltage of DC 1 500 V (nominal) and describes the principal measures for protections against hazards generated from:
- electricity,
- gas emission,
- electrolyte.
This International Standard provides requirements on safety aspects associated with the erection, use, inspection, maintenance and disposal.
It covers lead-acid and NiCd / NiMH batteries.
Examples for the main applications are:
- telecommunications,
- power station operation,
- central emergency lighting and alarm systems,
- uninterruptible power supplies,
- stationary engine starting,
- photovoltaic systems
Document History