CENELEC - EN 50642
Cable management systems - Test method for content of halogens
| Organization: | CENELEC |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Conduits for electrical purposes): | 29.120.10 |
scope:
This European Standard specifies a method for the determination of the content of halogens in Cable Management System (CMS) components or products made of polymeric material(s). The determination is made by combustion and subsequent analysis of the combustion product by Ion Chromatography. This standard specifies how CMS components or products can be declared as halogen free.
This European Standard is for environmental performance only.
Compliance with this standard does not imply the absence of toxicity, corrosivity or opacity of produced smoke, or other reaction to fire characteristics. If any of these characteristics are to be evaluated, the appropriate standards can be used.
The detection limit of this test method is typically 0,025 g of halogen per kg (0,002 5 %).
Halides insoluble in aqueous solution present in the original sample or produced during the combustion step are not determined by this method.
Document History