ISO 21194

Elastic adhesives — Testing of adhesively bonded joints — Bead peel test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2019
Status: active
Page Count: 12
ICS Code (Adhesives): 83.180
scope:

This document specifies a method for evaluating the adhesion of elastic adhesives and sealants [with a minimum elongation at break of 100 % and a modulus of elasticity of maximum 10 MPa1)] on various substrates. In this way, the effect of various coatings or the surface pre-treatments of the substrate materials on the adhesion can be compared. It can also be used to evaluate the influence of pretreatment, substrate and adhesive on the long-term durability of adhesively bonded joints and seals. This test can also be used for process monitoring and quality assurance accompanying production.

1) The elongation and modulus of elasticity are measured according to ISO 527-2.

Document History

ISO 21194
August 1, 2019
Elastic adhesives — Testing of adhesively bonded joints — Bead peel test
This document specifies a method for evaluating the adhesion of elastic adhesives and sealants [with a minimum elongation at break of 100 % and a modulus of elasticity of maximum 10 MPa1)] on various...

References

Advertisement