ETSI - TS 182 007

Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Voice Call Continuity (VCC); Stage 2

inactive
Organization: ETSI
Publication Date: 1 December 2007
Status: inactive
Page Count: 14
scope:

The present document provides the ETSI TISPAN endorsement of 3GPP TS 23.206 [2] "Voice Call Continuity (VCC) between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 2: Release 7".

The current VCC solution explained in 3GPP TS.23.206 is essentially defined for a core IMS provider that is a mobile operator (that has also CS domain). In annex ZA there is a possible scenario showing how the solution can be extended to a generic IMS operator (e.g. when fixed network operator and CS mobile network operator are separate organizations).

Document History

October 1, 2008
Telecommunications and Internet converged Services and Protocols for Advanced Networking (TISPAN); Voice Call Continuity (VCC); Stage 2
A description is not available for this item.
TS 182 007
December 1, 2007
Telecommunications and Internet Converged Services and Protocols for Advanced Networking (TISPAN); Voice Call Continuity (VCC); Stage 2
The present document provides the ETSI TISPAN endorsement of 3GPP TS 23.206 [2] "Voice Call Continuity (VCC) between Circuit Switched (CS) and IP Multimedia Subsystem (IMS); Stage 2: Release 7". The...

References

Advertisement