ETSI - TS 100 392-3-11
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 11: General design, SIP/IP
active, Most Current
| Organization: | ETSI |
| Publication Date: | 1 May 2018 |
| Status: | active |
| Page Count: | 33 |
scope:
The present document defines the transport of Inter System Interface (ISI) PDUs using the Session Initiation Protocol (SIP) as transport layer and the Session Description Protocol (SDP) as media control protocol. It specifies:
- SIP methods and header fields used for transport of ISI PDUs; and
- the SDP content; and
- use the ISI Mediation Function which coordinates the communication between TETRA systems.
The ISI Mediation Function specification applies to an IP based TETRA Switching and Management Infrastructure (SwMI) which supports the ISI.
Document History
TS 100 392-3-11
May 1, 2018
Terrestrial Trunked Radio (TETRA); Voice plus Data (V+D); Part 3: Interworking at the Inter-System Interface (ISI); Sub-part 11: General design, SIP/IP
The present document defines the transport of Inter System Interface (ISI) PDUs using the Session Initiation Protocol (SIP) as transport layer and the Session Description Protocol (SDP) as media...