GMNA - 9985709

Temporary Rubber Lubricant for Use in Tire Mounting

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 May 2018
Status: active
Page Count: 4
scope:

Material Description.

This specification covers the overall material requirements for the lubricant used to facilitate the assembly of tires onto wheels. This material is intended to be used without any further dilution of water. The material meeting this specification can be synthetic or soap based. The material must provide "temporary" lubrication.

Symbols. Not applicable.

Applicability. Lubrication for assembly of tire onto wheels.

Remarks. None.

Document History

July 1, 2021
Temporary Rubber Lubricant for Use in Tire Mounting
Material Description. This specification covers the overall material requirements for the lubricant used to facilitate the assembly of tires onto wheels. This material is intended to be used without...
9985709
May 1, 2018
Temporary Rubber Lubricant for Use in Tire Mounting
Material Description. This specification covers the overall material requirements for the lubricant used to facilitate the assembly of tires onto wheels. This material is intended to be used without...
October 1, 2013
Temporary Rubber Lubricant for Use in Tire Mounting
Material Description. This specification covers the overall material requirements for the lubricant used to facilitate the assembly of tires onto wheels. This material is intended to be used without...
December 1, 1992
Lubricant, High Performance Tire Mounting
1 SCOPE. The material conforming to this specification is for use in mounting high performance tires. The requirements am identical to those contained in 9985555 except for the added requirement...

References

Advertisement