ISO 11515

Gas cylinders - Refillable composite reinforced tubes of water capacity between 450 L and 3000 L - Design, construction and testing AMENDMENT 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2018
Status: active
Page Count: 8
ICS Code (Pressure vessels): 23.020.30

Document History

August 1, 2022
Gas cylinders — Refillable composite reinforced tubes of water capacity between 450 l and 3000 l — Design, construction and testing
This document specifies the minimum requirements for the materials, design, construction and performance testing of — Type 2 hoop-wrapped composite tubes, — Type 3 fully-wrapped composite tubes,...
ISO 11515
August 1, 2018
Gas cylinders - Refillable composite reinforced tubes of water capacity between 450 L and 3000 L - Design, construction and testing AMENDMENT 1
A description is not available for this item.
July 15, 2013
Gas cylinders - Refillable composite reinforced tubes of water capacity between 450 L and 3000 L - Design, construction and testing
This International Standard specifies minimum requirements for the design, construction and performance testing of composite reinforced tubes between 450 l and 3 000 l water capacity, for transport,...
Advertisement