DLA - DSCC-DWG-V62/18608

MICROCIRCUIT, LINEAR, GALLIUM ARSENIDE, NONREFLECTIVE, 0.1 GHz TO 8 GHz SP4T SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 May 2018
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a gallium arsenide (GaAs) nonreflective, 0.1 GHz to 8 GHz single pole, four throw (SP4T) switch microcircuit, with an operating temperature range of -55 degrees  C to +125 degrees C

 

Document History

September 8, 2023
MICROCIRCUIT, LINEAR, MONOLITHIC, GALLIUM ARSENIDE, NONREFLECTIVE, 0.1 GHz TO 8 GHz SP4T SWITCH
Scope. This drawing documents the general requirements of a high performance gallium arsenide (GaAs) nonreflective, 0.1 GHz to 8 GHz single pole, four throw (SP4T) switch microcircuit, with an...
DSCC-DWG-V62/18608
May 24, 2018
MICROCIRCUIT, LINEAR, GALLIUM ARSENIDE, NONREFLECTIVE, 0.1 GHz TO 8 GHz SP4T SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a gallium arsenide (GaAs) nonreflective, 0.1 GHz to 8 GHz single pole, four throw (SP4T) switch microcircuit, with an operating temperature range of...

References

Advertisement