IEC 61987-92
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 92: Lists of properties (LOP) of measuring equipment for electronic data exchange – Aspect LOPs
| Organization: | IEC |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61987 provides LOPs describing aspects of equipment for industrial-process automation that is subject of this standard series.
The structures of the aspect LOPs correspond to the general structures defined in IEC 61987- 11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.
Libraries of properties and of blocks used in the aspect LOPs are listed in Annex B and Annex C.
Document History