CEN - EN ISO 7488

Dentistry - Mixing machines for dental amalgam

active, Most Current
Organization: CEN
Publication Date: 1 May 2018
Status: active
Page Count: 22
ICS Code (Dental equipment): 11.060.20
scope:

This document specifies requirements for electrically-powered mixing machines for mixing dental amalgam alloy, and dental mercury in capsules to produce dental amalgam.

This document specifies the test methods used to determine conformity with these requirements.

This document refers to those machines that mix by an oscillating action and which are sold by the manufacturer for the purpose of mixing dental amalgam whether or not they are intended for mixing any other type of product.

This document does not specify requirements for removable mixing-capsules, as are used in many machines to contain the material to be mixed, although considered as part of the machine when in use or under test.

Document History

EN ISO 7488
May 1, 2018
Dentistry - Mixing machines for dental amalgam
This document specifies requirements for electrically-powered mixing machines for mixing dental amalgam alloy, and dental mercury in capsules to produce dental amalgam. This document specifies the...
January 1, 1995
Dental Amalgamators
A description is not available for this item.

References

Advertisement