DS/IEC/PAS 61169-38

Radio-frequency connectors - Part 38: Sectional specification - Radio-frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 ohm (type TMA) - 50 ohm applications

inactive, Most Current
Organization: DS
Publication Date: 30 July 2007
Status: inactive
Page Count: 30
ICS Code (RF connectors): 33.120.30
scope:

This PAS provides information and rules for the preparation of detail specifications for series TMA r.f. connectors together with the pro forma blank detail specification. Series TMA connectors have a characteristic impedance of 50 Ù and are normally used with r.f. cables or microstrip in microwave fields that has a blind entry and middle low power. The connectors can be used up to a frequency of at least 6 GHz. It also prescribes mating face dimensions for general purpose connectors, dimensional details of standard test connectors grade 0, gauging information and tests selected from IEC 61169-1 applicable to all detail specifications relating to series TMA connectors. This PAS indicates the recommended performance characteristics to be considered when writing a detail specification and it covers test schedules and inspection requirements for assessment levels M and H.

Document History

DS/IEC/PAS 61169-38
July 30, 2007
Radio-frequency connectors - Part 38: Sectional specification - Radio-frequency coaxial connectors model, slide-in (rack and panel applications) - Characteristic impedance 50 ohm (type TMA) - 50 ohm applications
This PAS provides information and rules for the preparation of detail specifications for series TMA r.f. connectors together with the pro forma blank detail specification. Series TMA connectors have...
Advertisement