DS/EN ISO 19085-1

Woodworking machines – Safety – Part 1: Common requirements (ISO 19085-1:2017)

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 May 2018
Status: active
Page Count: 4
ICS Code (Woodworking machines): 79.120.10
ICS Code (Safety of machinery): 13.110
scope:

ISO 19085-1:2017 gives the safety requirements and measures to reduce risks related to woodworking machines arising during operation, adjustment, maintenance, transport, assembly, dismantling, disabling and scrapping and which are common to machines used in the woodworking industry. It is applicable to woodworking, stationary and displaceable machines when they are used as intended and under the conditions foreseen by the manufacturer. NOTE 1 - For relevant but not significant hazards, e.g. sharp edges of the machine frame, see ISO 12100:2010. ISO 19085-1:2017 is intended to be used in conjunction with the other parts of ISO 19085, applicable to specific machine types. ISO 19085-1:2017 is not applicable to machines intended for use in potential explosive atmospheres or to machines manufactured prior to the date of its publication. NOTE 2 - Machines for capturing and extracting dust are covered by EN 12779 and EN 16770.

Document History

April 12, 2021
Woodworking machines – Safety – Part 1: Common requirements (ISO 19085-1:2021)
This document gives the safety requirements and measures to reduce risks related to woodworking machines capable of continuous production use, and arising during operation, adjustment, maintenance,...
DS/EN ISO 19085-1
May 31, 2018
Woodworking machines – Safety – Part 1: Common requirements (ISO 19085-1:2017)
ISO 19085-1:2017 gives the safety requirements and measures to reduce risks related to woodworking machines arising during operation, adjustment, maintenance, transport, assembly, dismantling,...
August 28, 2017
Woodworking machines – Safety – Part 1: Common requirements (ISO 19085-1:2017)
ISO 19085-1:2017 gives the safety requirements and measures to reduce risks related to woodworking machines arising during operation, adjustment, maintenance, transport, assembly, dismantling,...
Woodworking machines – Safety – Part 1: Common requirements (ISO/DIS 19085-1:2019)
This document gives the safety requirements and measures to reduce risks related to woodworking machines capable of continuous production use, and arising during operation, adjustment, maintenance,...
Woodworking machines - Safety - Part 1: Common requirements (ISO/DIS 19085-1:2014)
This International Standard is applicable to woodworking machines with cutting tools and/or sanding tools as defined in 3.1 when they are used as intended and under the conditions foreseen by the...
Advertisement