DSF/PREN ISO 15512
Plastics – Determination of water content (ISO/DIS 15512:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 45 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
1.1 This document specifies methods for the determination of the water content of plastics in the form of powder, granules, and finished articles. These methods do not test for water absorption (kinetics and equilibrium) of plastics as measured by ISO 62. Method A is suitable for the determination of water content as low as 0,1 % with an accuracy of 0,1 %. Method B and Method C are suitable for the determination of water content as low as 0,01 % with an accuracy of 0,01 %. Method D is suitable for the determination of water content as low as 0,01% with an accuracy of 0,01%. Method E is suitable for the determination of water content as low as 0,001% with an accuracy of 0,001%. The stated accuracies are detection limits which depend also on the maximal possible sample weight. Percentage means percentage of water content. Method D is suitable for polyamide (PA), polycarbonate (PC), polypropylene (PP), polyethylene (PE), epoxy resin, polyethylene terephthalate (PET), polyester, polytetrafluoroethyl
Document History