DSF/FPREN 50064

High-voltage switchgear and controlgear – Gas-filled wrought aluminium and aluminium alloy enclosures

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 29
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This European Standard applies to welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases, used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages. - above 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge); - and with rated voltage above 52 kV. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - circuit-breakers; - switch-disconnectors; - disconnectors; - earthing switches; - current transformers; - voltage transformers; - surge arrestors; - busbars and connections; - etc. The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

November 12, 2018
High-voltage switchgear and controlgear – Gas-filled wrought aluminium and aluminium alloy enclosures
This document applies to wrought aluminium and aluminium alloy enclosures and their welding. These enclosures are pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen...
August 23, 1994
Wrought aluminium and aluminium alloy enclosures for gas-filled high-voltage switchgear and controlgear
This standard applies to fusion welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such gases,...
DSF/FPREN 50064
High-voltage switchgear and controlgear – Gas-filled wrought aluminium and aluminium alloy enclosures
This European Standard applies to welded wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen or a mixture of such...
Advertisement