ASTM International - ASTM D4586/D4586M-07(2012)e1

Standard Specification for Asphalt Roof Cement, Asbestos-Free

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2012
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 The following precautionary caveat pertains only to the test method portion, Section 8 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the testing and requirements for two types and two classes of asbestos-free asphalt roof cement consisting of an asphalt base, volatile petroleum solvents, and mineral... View More

Document History

December 1, 2025
Standard Specification for Asphalt Roof Cement
1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. 1.2 The values stated in either SI units or inch-pound units are to be...
Standard Specification for Asphalt Roof Cement, Asbestos-Free
1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. 1.2 The values stated in either SI units or inch-pound units are to be...
Standard Specification for Asphalt Roof Cement, Asbestos-Free
1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. 1.2 The values stated in either SI units or inch-pound units are to be...
ASTM D4586/D4586M-07(2012)e1
May 1, 2012
Standard Specification for Asphalt Roof Cement, Asbestos-Free
1.1 This specification covers asbestos-free asphalt roof cement suitable for trowel application to roofings and flashings. 1.2 The values stated in either SI units or inch-pound units are to be...
Advertisement