DSF/FPREN 50069

High-voltage switchgear and controlgear – Gas-filled welded composite enclosures of cast and wrought aluminium alloys

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This European Standard applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used in indoor and outdoor installations of high-voltage switchgear and controlgear with rated voltages above 1kV, where the gas is used principally for its dielectric and/or arc-quenching properties with rated voltages - above 1 kV and up to and including 52 kV and with gas-filled compartments with design pressure higher than 300 kPa relative pressure (gauge); - and with rated voltage above 52 kV. The enclosures comprise parts of electrical equipment not necessarily limited to the following examples: - circuit-breakers; - switch-disconnectors; - disconnectors; - earthing switches; - current transformers; - voltage transformers; - surge arrestors; - busbars and connections; - etc. The scope also covers enclosures of pressurized components such as the centre chamber of live tank switchgear, gas-insulated current transformers, etc.

Document History

November 6, 2018
High-voltage switchgear and controlgear – Gas-filled welded composite enclosures of cast and wrought aluminium alloys
This document applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such gases), used...
September 5, 2005
Welded composite enclosures of cast and wrought aluminium alloys for gas-filled high-voltage switchgear and controlgear
This standard applies to welded composite enclosures of cast and wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen...
September 5, 2005
Welded composite enclosures of cast and wrought aluminium alloys for gas-filled high-voltage switchgear and controlgear
This standard applies to welded composite enclosures of cast and wrought aluminium and aluminium alloy enclosures pressurized with dry air, inert gases, for example sulphur hexafluoride or nitrogen...
DSF/FPREN 50069
High-voltage switchgear and controlgear – Gas-filled welded composite enclosures of cast and wrought aluminium alloys
This European Standard applies to welded composite enclosures of cast and wrought aluminium alloy pressurized with dry air, inert gases (e.g. sulphur hexafluoride or nitrogen or a mixture of such...
Advertisement