DS/EN 16842-2
Powered industrial trucks – Visibility – Test methods and verification – Part 2: Sit-on counterbalance trucks and rough terrain masted trucks up to and including 10 000 kg capacity
| Organization: | DS |
| Publication Date: | 6 June 2018 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This European Standard specifies the requirements and test procedures for 360° visibility of sit-on self-propelled industrial counterbalance trucks and rough terrain masted trucks (herein referred to as trucks) with a capacity ≤ 10 000 kg in accordance with ISO 5053 1 and it is intended to be used in conjunction with FprEN 16842-1. Where specific requirements in this part are modified from the general requirements in FprEN 16842-1, the requirements of this part are truck specific and to be used for sit-on self-propelled industrial counterbalance trucks and rough terrain masted trucks with a capacity ≤ 10 000 kg. This part of EN 16842 deals with all significant hazards, hazardous situations or hazardous events as listed in Annex ZA, Table ZA.1, relevant to the visibility of the operator for applicable machines when used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer.
Document History