DS/EN IEC 62386-222
Digital addressable lighting interface – Part 222: Particular requirements for control gear – Thermal lamp protection (device type 21)
active, Most Current
| Organization: | DS |
| Publication Date: | 6 June 2018 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
IEC 62386-222:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC supplies.
Document History
DS/EN IEC 62386-222
June 6, 2018
Digital addressable lighting interface – Part 222: Particular requirements for control gear – Thermal lamp protection (device type 21)
IEC 62386-222:2018 specifies a bus system for control by digital signals of electronic lighting equipment which is in line with the requirements of IEC 61347 (all parts), with the addition of DC...