DS/EN 60216-3 CD-ROM

Electrical insulating materials – Thermal endurance properties – Part 3: Instructions for calculating thermal endurance characteristics

active, Most Current
Buy Now
Organization: DS
Publication Date: 30 March 2007
Status: active
Page Count: 3
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 60216 specifies the calculation procedures to be used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC 60216-1 and IEC 60216-2, using fixed ageing temperatures and variable ageing times. The experimental data may be obtained using non-destructive, destructive or proof tests. Data obtained from non-destructive or proof tests may be incomplete, in that measurement of times taken to reach the endpoint may have been terminated at some point after the median time but before all specimens have reached end-point. The procedures are illustrated by worked examples, and suitable computer programs are recommended to facilitate the calculations.

Document History

DS/EN 60216-3 CD-ROM
March 30, 2007
Electrical insulating materials – Thermal endurance properties – Part 3: Instructions for calculating thermal endurance characteristics
This part of IEC 60216 specifies the calculation procedures to be used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC...
July 5, 2002
Electrical insulating materials - Thermal endurance properties - Part 3: Instructions for calculating thermal endurance characteristics
This part of IEC 60216 specifies the calculation procedures to be used for deriving thermal endurance characteristics from experimental data obtained in accordance with the instructions of IEC...

References

Advertisement