DSF/FPREN 13702

Bitumen and bituminous binders – Determination of dynamic viscosity of bitumen and bituminous binders by the cone and plate method

pending
Organization: DS
Status: pending
Page Count: 9
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European Standard specifies a method for determining the dynamic viscosity of a bituminous binder over a range of temperatures by means of a cone and plate viscometer. The test method is intended for all bituminous binders (e.g paving grade bitumen and polymer modified), unaged or aged. It is also suitable for recovered bituminous binders according to EN 12697 3 [1] and EN 12697 4 [2] with no or limited amount of filler. WARNING - The use of this European Standard can involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European Standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 29, 2018
Bitumen and bituminous binders – Determination of dynamic viscosity of bitumen and bituminous binders by the cone and plate method
This document specifies a method for determining the dynamic viscosity of a bituminous binder over a range of temperatures by means of a cone and plate viscometer. The test method is intended for all...
September 7, 2010
Bitumen and bituminous binders – Determination of dynamic viscosity of modified bitumen by cone and plate method
This European Standard specifies a method for determining the dynamic viscosity of a modified bituminous binder over a range of temperatures by means of a cone and plate viscometer. Although the...
DSF/FPREN 13702
Bitumen and bituminous binders – Determination of dynamic viscosity of bitumen and bituminous binders by the cone and plate method
This European Standard specifies a method for determining the dynamic viscosity of a bituminous binder over a range of temperatures by means of a cone and plate viscometer. The test method is...
Bitumen and bituminous binders - Determination of dynamic viscosity of modified bitumen by cone and plate method - Cone and plate method
This document specifies a method for determining the dynamic viscosity of a modified bituminous binder over a range of temperatures by means of a cone and plate viscometer. Although the method has...
Bitumen and bituminous binders - Determination of dynamic viscosity of bituminous binder by cone and plate method - Cone and plate method
This European Standard specifies a method for determining the dynamic viscosity of a bituminous binder over a range of temperatures by means of a cone and plate viscometer. The test method is...
Advertisement