DSF/PREN ISO 16321-2

Eye and face protection for occupational use – Part 2: Additional requirements for protectors used during welding and related techniques (ISO/DIS 16321-2:2018)

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies additional requirements for eye and face protectors designed to provide protection for the eyes and faces of persons against occupational hazards during welding and allied processes, such as optical radiation, impacts from flying particles and fragments, and hot solids. This document also applies to those articles of eye- and face-protection used for occupational-type tasks but not performed as part of an occupation, e.g. "do-it-yourself". This document specifies materials, design, performance requirements, and marking requirements for welding protectors which are different from and/or supplement ISO 16321-1.

Document History

October 4, 2021
Eye and face protection for occupational use – Part 2: Additional requirements for protectors used during welding and related techniques (ISO 16321-2:2021)
This document specifies additional requirements for eye and face protectors designed to provide protection for the eyes and faces of persons against occupational hazards during welding and allied...
Eye and face protection for occupational use – Part 2: Additional requirements for protectors used during welding and related techniques (ISO/DIS 16321-2:2018)
This document specifies additional requirements for eye and face protectors designed to provide protection for the eyes and faces of persons against occupational hazards during welding and allied...
DSF/PREN ISO 16321-2
Eye and face protection for occupational use – Part 2: Additional requirements for protectors used during welding and related techniques (ISO/DIS 16321-2:2018)
This document specifies additional requirements for eye and face protectors designed to provide protection for the eyes and faces of persons against occupational hazards during welding and allied...
Advertisement