DS/EN ISO 10426-1

Petroleum and natural gas industries – Cements and materials for well cementing – Part 1: Specification

active, Most Current
Buy Now
Organization: DS
Publication Date: 22 May 2018
Status: active
Page Count: 7
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This part of ISO 10426 is applicable to well cement classes A, B, C and D, which are the products obtained by grinding Portland cement clinker and, if needed, calcium sulfate as an interground additive. Processing additives can be used in the manufacture of cement of these classes. Suitable set-modifying agents can be interground or blended during manufacture of class D cement. This part of ISO 10426 is also applicable to well cement classes G and H, which are the products obtained by grinding clinker with no additives other than one or more forms of calcium sulfate, water or chemical additives as required for chromium (VI) reduction.

Document History

DS/EN ISO 10426-1
May 22, 2018
Petroleum and natural gas industries – Cements and materials for well cementing – Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
May 5, 2010
Petroleum and natural gas industries – Cements and materials for well cementing – Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
January 13, 2010
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
February 9, 2007
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for eight classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
December 3, 2002
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for eight classes of well cements, including their chemical and physical requirements and procedures for physical testing.
May 25, 2000
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification
This part of ISO 10426 specifies requirements and gives recommendations for eight classes of well cements, including their chemical and physical requirements and procedures for physical testing.
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification (ISO/DIS 10426-1:2008)
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
Petroleum and natural gas industries - Cements and materials for well cementing - Part 1: Specification (ISO/FDIS 10426-1:2009)
This part of ISO 10426 specifies requirements and gives recommendations for six classes of well cements, including their chemical and physical requirements and procedures for physical testing. This...
Advertisement