DSF/PREN ISO 16321-3

Eye and face protection for occupational use – Part 3: Additional requirements for mesh protectors (ISO/DIS 16321-3:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 15
ICS Code (Head protective equipment): 13.340.20
scope:

This document specifies additional requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts from flying particles and fragments. The other applicable requirements for mesh protectors and the frames/mountings to which they are intended to be fitted are given in ISO 16321-1. This document specifies materials, design, performance requirements, and marking requirements for mesh protectors that are different from and/or supplement ISO 16321-1. This document is not applicable to protectors for use against liquid splash (including molten metal), hot solid risks, electrical hazards, infrared and ultraviolet radiation. For protection against these hazards suitable additional or alternative protectors according ISO 16321-1 will be needed. Mesh protectors for use in sports such as fencing are excluded.

Document History

May 2, 2022
Eye and face protection for occupational use – Part 3: Additional requirements for mesh protectors (ISO 16321-3:2021)
This document specifies additional performance and marking requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts...
Eye and face protection for occupational use – Part 3: Additional requirements for mesh protectors (ISO/FDIS 16321-3:2019)
This document specifies additional requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts from flying particles...
DSF/PREN ISO 16321-3
Eye and face protection for occupational use – Part 3: Additional requirements for mesh protectors (ISO/DIS 16321-3:2018)
This document specifies additional requirements for mesh protectors designed to provide protection for the eyes and faces of persons against mechanical hazards such as impacts from flying particles...
Advertisement