DSF/FPREN 80079-34
Explosive atmospheres – Part 34: Application of quality systems for ex product manufacture (ISO/IEC 80079-34:2018)
| Organization: | DS |
| Status: | active |
| Page Count: | 164 |
| ICS Code (Electrical apparatus for explosive atmospheres): | 29.260.20 |
scope:
ISO/IEC 80079-34:2018 specifies particular requirements and information for establishing and maintaining a quality management system to manufacture Ex Products in accordance with the certificates. While it does not preclude the use of other quality management systems that are compatible with the objectives of ISO 9001:2015 and which provide equivalent results, the minimum requirements are given in this document. This second edition cancels and replaces the first edition, published in 2011, and constitutes a full technical revision. The significant changes with respect to the previous edition should be considered as minor technical revisions. However, the clause numbering in regard to the previous edition has changed in order to be in line with ISO 9001:2015. The normal "Table of Significant Changes" has not been included for this reason. This publication is published as a double logo standard. This standard should be read in conjunction with ISO 9001:2015
Document History