DS/EN 60068-2-82
Environmental testing – Part 2-82: Tests – Test Tx: Whisker test methods for electronic and electric components
| Organization: | DS |
| Publication Date: | 2 July 2007 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068 specifies whisker tests for electric or electronic components representing the finished stage, with tin or tin-alloy finish. However, the standard does not specify tests for whiskers that may grow as a result of external mechanical stress. This test method is employed by a relevant specification (international component or application specification) with transfer of the test severities to be applied and with defined acceptance criteria. Where tests described in this standard are considered for other components, e.g. mechanical parts as used in electrical or electronic equipment, it should be ensured that the material system and whisker growth mechanisms are comparable.
Document History