ISO 10927

Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ ionization time-of-flight mass spectrometry (MALDI-TOF-MS)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2018
Status: active
Page Count: 20
ICS Code (Plastics in general): 83.080.01
scope:

This document specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g ⋅ mol−1 to 20 000 g ⋅ mol−1 by matrixassisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS).

The average molecular masses and molecular mass distributions are calculated from a calibration curve constructed using synthetic-polymer and/or biopolymer standards. This method is therefore classified as a relative method.

The method is not applicable to polyolefins or to polymers with a polydispersity >1,2.

Document History

ISO 10927
June 1, 2018
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ ionization time-of-flight mass spectrometry (MALDI-TOF-MS)
This document specifies a general method for determining the average molecular mass and molecular mass distribution of polymers (see Reference [1]) from 2 000 g ⋅ mol−1 to 20 000 g ⋅ mol−1 by...
April 15, 2011
Plastics - Determination of the molecular mass and molecular mass distribution of polymer species by matrix-assisted laser desorption/ionization time-of-flight mass spectrometry (MALDI-TOF-MS)
A description is not available for this item.

References

Advertisement