ETSI - EN 302 066-1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Part 1: Technical characteristics and test methods

inactive
Organization: ETSI
Publication Date: 1 December 2007
Status: inactive
Page Count: 25
scope:

The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and detection applications.

The scope is limited to GPR andWPR radars, in which the system is in close proximity to the materials being investigated. It does not include radars operated from aircraft or spacecraft.

The GPR/WPR applications in the present document are not intended for communications purposes, and the intended signal is not radiated into free space.

NOTE: Equipment covered by the present document is intended to be used by competent professional personnel.

The present document applies to:

1) Ground Probing Radars (GPR) operating over approximately one decade in the frequency range 30 MHz to 12,4 GHz radiating directly downwards into the ground. Any horizontal radiation from this equipment is caused by leakage and is considered as undesired emission.

2) Wall Probing Radars (WPR) operating in the frequency range 30 MHz to 12,4 GHz radiating directly into a "wall". The "wall" is a building material structure, the side of a bridge, the wall of a mine or another physical structure that absorbs a significant part of the signal transmitted by the radar.

3) Equipment fitted with integral antennas and without antenna connector.

4) Equipment which uses different imaging heads (antennas) with an antenna connector, to allow operation at different frequencies.

The present document does not necessarily include all the characteristics which may be required by a user, nor does it necessarily represent the optimum performance achievable.

Document History

February 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Part 1: Technical characteristics and test methods
A description is not available for this item.
EN 302 066-1
December 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Ground- and Wall- Probing Radar applications (GPR/WPR) imaging systems; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Ground- and Wall- Probing Radar imaging systems applications. Ground Probing Radars (GPR) and Wall Probing Radars (WPR) are used in survey and...
May 1, 2007
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz. Ground Probing Radars (GPR)...
September 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz. Ground Probing Radars (GPR)...
June 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz. Ground Probing Radars (GPR)...
November 1, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Ground- and Wall- Probing Radar applications; Part 1: Technical characteristics and test methods
The present document specifies the requirements for Ground- and Wall- Probing Radar applications operating in all or part of the frequency band from 30 MHz to 12,4 GHz. Ground Probing Radars (GPR)...

References

Advertisement