ASTM International - ASTM D7239-13
Standard Specification for Hybrid Geosynthetic Paving Mat for Highway Applications
| Organization: | ASTM International |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Geotextiles): | 59.080.70 |
scope:
1.1 This is a material specification covering hybrid geosynthetic paving mats typically used for, but not limited to, use in joint and localized (spot) pavement repairs; and paving mats intended for curb-to-curb coverage to provide a moisture barrier for the pavement structure and retard reflective cracking in bituminous overlays. They are typically non-woven in construction. This is a material purchasing specification and design review of use is recommended.
1.2 This is not a construction or design specification. This specification is based on hybrid geosynthetic paving mat survivability from installation stresses.
1.3 For purposes of determining conformance to this specification, values for length or area shall be rounded to the nearest 0.1 m or 0.1 m2, respectively. Values for mass shall be rounded to the nearest gram, and for force to the nearest Newton, and volume to the nearest 0.01 L, in accordance with the rounding method in Practice E29.
1.4 The text of this standard references notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables) shall not be considered as requirements of the standard.
1.5 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.6 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For product specific safety recommendations, consult the manufacturer.
Document History