NPFC - MIL-PRF-907

ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE

inactive
Buy Now
Organization: NPFC
Publication Date: 31 May 2018
Status: inactive
Page Count: 11
scope:

This specification covers three types of antiseize compound for use on threads of steel nuts, studs, bolts, and other mating surfaces, including those of superheated steam installations, at high temperatures up to 566 °C (1050 °F).

Classification. The types of antiseize compound covered under this specification are as follows:

a. Type I (Copper/Graphite Formulation)

b. Type II (Graphite/Aluminum Formulation)

c. Type III (Marine Grade Water-Resistant Formulation)

intended Use:

Intended use. The antiseize compound covered by this specification is intended for use on carbon steel materials. Specifically, it is to be used on threads of nuts, studs, bolts, and other... View More

Document History

April 7, 2020
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
The antiseize compound covered by this specification is intended for use on carbon steel materials. Specifically, it is to be used on threads of nuts, studs, bolts, and other mating surfaces at...
January 18, 2019
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
The antiseize compound covered by this specification is intended for use on carbon steel materials. Specifically, it is to be used on threads of nuts, studs, bolts, and other mating surfaces at...
MIL-PRF-907
May 31, 2018
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
Intended use. The antiseize compound covered by this specification is intended for use on carbon steel materials. Specifically, it is to be used on threads of nuts, studs, bolts, and other mating...
November 17, 2004
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
This specification covers antiseize compound for use on threads of steel nuts, studs, bolts and other mating surfaces, including those of superheated steam installations, at temperatures up to 1050...
May 10, 1996
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
A description is not available for this item.
January 13, 1993
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
A description is not available for this item.
June 18, 1985
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
This specification covers antiseize compound for use on threads of steel nuts, studs, bolts and other mating surfaces, including those of superheated steam installations, at temperatures up to 1050...
June 22, 1966
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
A description is not available for this item.
June 21, 1965
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
A description is not available for this item.
October 18, 1963
ANTISEIZE THREAD COMPOUND, HIGH TEMPERATURE
A description is not available for this item.

References

Advertisement