ISO 19380
Heavy commercial vehicles and buses — Centre of gravity measurements — Axle lift, tilt-table and stable pendulum test methods
| Organization: | ISO |
| Publication Date: | 1 August 2019 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Commercial vehicles in general): | 43.080.01 |
scope:
This document describes a standard method for measuring a vehicle's longitudinal and lateral (horizontal plane) centre of gravity (CG) positions and three methods for estimating a vehicle's vertical CG position, the axle lift, tilt-table, and stable pendulum methods. It applies to heavy vehicles, that is commercial vehicles and buses as defined in ISO 3833 (trucks and trailers with maximum weight above 3,5 tonnes and buses and articulated buses with maximum weight above 5 tonnes, according to ECE and EC vehicle classification, categories M3, N2, N3, O3 and O4). CG measurements are performed separately for each single unit.
Document History