SN - NS-EN 3820:2017

Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Organization: SN
Publication Date: 1 January 2018
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 3820:2017
January 1, 2018
Aerospace series - Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
Advertisement