SN - NS-EN 4674-004:2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard
active, Most Current
| Organization: | SN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NS-EN 4674-004:2017
February 1, 2018
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 004: Open sleeve - Outside pressurized area - EMI protection 10 kA - Temperature range -65 °C to 200 °C - Product standard
A description is not available for this item.