SN - NS-EN ISO 6149-4:2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2017)
active, Most Current
| Organization: | SN |
| Publication Date: | 1 December 2017 |
| Status: | active |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NS-EN ISO 6149-4:2017
December 1, 2017
Connections for fluid power and general use - Ports and stud ends with ISO 261 metric threads and O-ring sealing - Part 4: Dimensions, design, test methods and requirements for external hex and internal hex port plugs (ISO 6149-4:2017)
A description is not available for this item.