SN - NS-EN 4162:2016/AC:2017

Corrigendum AC - Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C

active, Most Current
Organization: SN
Publication Date: 1 October 2017
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 4162:2016/AC:2017
October 1, 2017
Corrigendum AC - Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, medium length thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
A description is not available for this item.
Advertisement