DS/EN IEC 61970-302

Energy management system application program interface (EMS-API) – Part 302: Common information model (CIM) dynamics

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 June 2018
Status: active
Page Count: 479
ICS Code (Telecontrol. Telemetering): 33.200
scope:

IEC 61970-302:2018 specifies a Dynamics package which contains extensions to the CIM to support the exchange of models between software applications that perform analysis of the steady-state stability (small-signal stability) or transient stability of a power system as defined by IEEE/CIGRE Definition and classification of power system stability IEEE/CIGRE joint task force on stability terms and definitions. The model descriptions in this standard provide specifications for each type of dynamic model as well as the information that needs to be included in dynamic case exchanges between planning/study applications.

Document History

DS/EN IEC 61970-302
June 12, 2018
Energy management system application program interface (EMS-API) – Part 302: Common information model (CIM) dynamics
IEC 61970-302:2018 specifies a Dynamics package which contains extensions to the CIM to support the exchange of models between software applications that perform analysis of the steady-state...
Energy management system application program interface (EMS-API) – Part 302: Common information model (CIM) dynamics
The common information model (CIM) is an abstract model that represents all the major objects in an electric utility enterprise typically involved in utility operations. By providing a standard way...
Energy management system application program interface (EMS-API) – Part 302: Common information model (CIM) dynamics
The common information model (CIM) is an abstract model that represents all the major objects in an electric utility enterprise typically involved in utility operations. By providing a standard way...
Advertisement