ISO 22518

Paints and varnishes - Determination of solvents in waterthinnable coating materials - Gaschromatographic method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 16
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for the gas-chromatographic determination of the solvents in water-thinnable paints and varnishes, binder solutions, emulsions and dispersions.

With the precision stated in Clause 13, single components above 0,02 % (mass fraction) can be determined quantitatively.

The method defined in this document is not applicable for the determination of Volatile Organic Compounds (VOC) and Semi-Volatile Organic Compounds (SVOC) content.

NOTE For the determination of VOC and SVOC, see ISO 11890-2[2].

[2] ISO 11890-2, Paints and varnishes - Determination of volatile organic compound (VOC) content - Part 2: Gas-chromatographic method

Document History

ISO 22518
July 1, 2019
Paints and varnishes - Determination of solvents in waterthinnable coating materials - Gaschromatographic method
This document specifies a method for the gas-chromatographic determination of the solvents in water-thinnable paints and varnishes, binder solutions, emulsions and dispersions. With the precision...

References

Advertisement