ISO 22557

Paints and varnishes - Scratch test using a spring-loaded pen

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2019
Status: active
Page Count: 20
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus.

The test can be carried out using a point stylus (method A) or using a disc stylus (method B).

Both methods are generally applicable and can be used in the field as well as on curved surfaces. Method A can also be applied on small test specimens (minimum dimensions 30 mm × 50 mm).

The test can be carried out as a "pass/fail" test (test requirement I) or as a classification test (test requirement II).

Document History

ISO 22557
July 1, 2019
Paints and varnishes - Scratch test using a spring-loaded pen
This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus. The test can be carried out using a point stylus (method A)...

References

Advertisement