ISO 8528-2

Reciprocating internal combustion engine driven alternating current generating sets - Part 2: Engines

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2018
Status: active
Page Count: 18
ICS Code (Generating sets): 29.160.40
ICS Code (Internal combustion engines): 27.020
scope:

This document specifies the principal characteristics of Reciprocating Internal Combustion (RIC) engines when used for alternating current (a.c.) generating set applications.

It applies to RIC engines for a.c. generating sets for land and marine use, excluding generating sets used on aircraft or to propel land vehicles and locomotives.

For some specific applications (e.g. essential hospital supplies, high rise buildings), supplementary requirements can be necessary. The provisions of this document can be regarded as the basis for establishing any supplementary requirements.

The terms which define the speed governing and speed characteristics of RIC engines are listed and explained where they apply specifically to the use of the engine for driving a.c. generators.

For other reciprocating-type prime movers (e.g. steam engines), the provisions of this document can be used as a basis for establishing these requirements.

Document History

ISO 8528-2
July 1, 2018
Reciprocating internal combustion engine driven alternating current generating sets - Part 2: Engines
This document specifies the principal characteristics of Reciprocating Internal Combustion (RIC) engines when used for alternating current (a.c.) generating set applications. It applies to RIC...
June 1, 2005
Reciprocating internal combustion engine driven alternating current generating sets Part 2: Engines
This part of ISO 8528 specifies the principal characteristics of a Reciprocating Internal Combustion (RIC) engine when used for alternating current (a.c.) generating set applications. It applies to...
January 1, 1993
Reciprocating Internal Combustion Engine Driven Alternating Current Generating Sets - Part 2: Engines First Edition
A description is not available for this item.

References

Advertisement