NPFC - MIL-DTL-46874
SEAL, RF AND PRESSURE
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 6 June 2018 |
| Status: | active |
| Page Count: | 7 |
scope:
This specification covers the requirements for strips of material consisting of knitted Monel metal bonded to closed cell chloroprene rubber, which functions both as an RF and pressure seal.
intended Use:
This material is intended for use as a compressible gasketing where both RF and pressure sealing are required.
Document History
March 14, 2023
Seal, RF and Pressure
A description is not available for this item.
MIL-DTL-46874
June 6, 2018
SEAL, RF AND PRESSURE
This specification covers the requirements for strips of material consisting of knitted Monel metal bonded to closed cell chloroprene rubber, which functions both as an RF and pressure seal.
December 14, 1973
SEAL, RF AND PRESSURE
This specification covers the requirements for strips of material consisting of knitted Monel metal bonded to closed cell chloroprene rubber, which functions both as an RF and pressure seal.