DSF/FPREN ISO 4623-1

Paints and varnishes – Determination of resistance to filiform corrosion – Part 1: Steel substrates (ISO/FDIS 4623-1:2018)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 4623 describes a test procedure for assessing the protective action of coatings of paints or varnishes on steel against filiform corrosion arising from a scribed mark cut through the coating. It is only suitable for assessing the performance of the coating/substrate combination tested. It is not suitable for predicting the performance of the coating on different substrates.

Document History

November 19, 2018
Paints and varnishes – Determination of resistance to filiform corrosion – Part 1: Steel substrates (ISO 4623-1:2018)
This document describes a test procedure for assessing the protective action of coatings of paints or varnishes on steel against filiform corrosion arising from a scribed mark cut through the...
February 19, 2002
Paints and varnishes – Determination of resistance to filiform corrosion – Part 1: Steel substrates
This part of ISO 4623 is one of a series of standards dealing with the sampling and testing of paints, varnishes and related products. It describes a test procedure for assessing the protective...
DSF/FPREN ISO 4623-1
Paints and varnishes – Determination of resistance to filiform corrosion – Part 1: Steel substrates (ISO/FDIS 4623-1:2018)
This part of ISO 4623 describes a test procedure for assessing the protective action of coatings of paints or varnishes on steel against filiform corrosion arising from a scribed mark cut through the...
Advertisement