FORD WSS-M4D822-B4
POLYAMIDE 6 (PA 6), HEAT STABILIZED, UV STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, MOLD IN COLOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 May 2018 |
| Status: | active |
| Page Count: | 10 |
scope:
The material defined by this specification is a heat and UV stabilized molding compound with approximately 15% glass fiber and 25% mineral reinforcement, based on polyamide 6 resin for interior use.
Document History
FORD WSS-M4D822-B4
May 3, 2018
POLYAMIDE 6 (PA 6), HEAT STABILIZED, UV STABILIZED, 40% GLASS FIBER/MINERAL REINFORCED MOLDING COMPOUND, MOLD IN COLOR, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat and UV stabilized molding compound with approximately 15% glass fiber and 25% mineral reinforcement, based on polyamide 6 resin for interior use.