FORD WSS-M2G41-A1
ADHESIVE, MOISTURE CURING URETHANE, TWO COMPONENT, PRIMERLESS TO ELECTROCOAT, HIGH MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 13 June 2018 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The material defined by this specification is a two component moisture curing urethane adhesive which is primerless to electrocoat chemistries. This material is designed to be used in hidden areas not exposed to direct sunlight. This material is not intended to be bonded directly to glass.
Document History
March 13, 2019
ADHESIVE, MOISTURE CURING URETHANE, TWO COMPONENT, PRIMERLESS TO ELECTROCOAT, HIGH MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component moisture curing urethane adhesive which is primerless to electrocoat chemistries. This material is designed to be used in hidden areas...
FORD WSS-M2G41-A1
June 13, 2018
ADHESIVE, MOISTURE CURING URETHANE, TWO COMPONENT, PRIMERLESS TO ELECTROCOAT, HIGH MODULUS ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two component moisture curing urethane adhesive which is primerless to electrocoat chemistries. This material is designed to be used in hidden areas...