CEI EN IEC 61340-4-3

Electrostatics Part 4-3: Standard test methods for specific applications - Footwear

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: active
Page Count: 20
ICS Code (Electrical engineering in general): 29.020
ICS Code (Footwear): 61.060
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of IEC 61340 describes a test method for determining the electrical resistance of footwear (shoes, slippers or booties) used in the control of electrostatic potential on people. This document is suitable for use by the manufacturer of footwear as well as the end user. A method for measuring the electrical resistance of footwear alone is described and serves as a qualification test or an acceptance test for new footwear, or as a periodic test of in-use footwear.

Although this document does not include requirements for personal safety, footwear used within the scope of this document in all places of work is regulated by the relevant local statutory requirements regarding the health and safety of all persons.

Insulating footwear is not included within the scope of this document although the electrical resistance measurement techniques can be applicable.

Document History

CEI EN IEC 61340-4-3
May 1, 2018
Electrostatics Part 4-3: Standard test methods for specific applications - Footwear
This part of IEC 61340 describes a test method for determining the electrical resistance of footwear (shoes, slippers or booties) used in the control of electrostatic potential on people. This...
September 1, 2002
Electrostatics - Part 4-3: Standard test methods for specific applications - Footwear
Questa parte della norma IEC 61340 descrive un metodo di prova per determinare la resistenza elettrica di calzature usate per il controllo del potenziale elettrostatico sulle persone. Questo standard...

References

Advertisement