CEI EN 61784-3-2

Industrial communication networks - Profiles Part 3-2: Functional safety fieldbuses - Additional specifications for CPF 2

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: active
Page Count: 282
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of the IEC 61784-3 Series specifies a safety communication layer (services anfd protocol) based on CPF 2 of IEC 61784-1, IEC 61784-2 and IEC 61158 Type 2. It identifies the priniciple for functional safety communications defined in IEC 61784-3 that are relaevant for this safety communication layer. This safety communication layer is intended for implemntaion in safety devices only.

Document History

March 1, 2022
Industrial communication networks - Profiles Part 3-2: Functional safety fieldbuses - Additional specifications for CPF 2
This part of IEC 61784-3 (all parts) specifies a safety communication layer (services and protocol) based on CPF 2 of IEC 61784-1, IEC 61784-2 and IEC 61158 Type 2. It identifies the principles for...
CEI EN 61784-3-2
May 1, 2018
Industrial communication networks - Profiles Part 3-2: Functional safety fieldbuses - Additional specifications for CPF 2
This part of the IEC 61784-3 Series specifies a safety communication layer (services anfd protocol) based on CPF 2 of IEC 61784-1, IEC 61784-2 and IEC 61158 Type 2. It identifies the priniciple for...
August 1, 2012
Industrial communication networks - Profiles Part 3-2: Functional safety fieldbuses - Additional specifications for CPF 2
This part of the IEC 61784-3 series specifies a safety communication layer (services and protocol) based on CPF 2 of IEC 61784-1, IEC 61784-2 and IEC 61158 Type 2. It identifies the principles for...
May 1, 2010
Industrial communication networks - Profiles - Part 3-2: Functional safety fieldbuses - Additional specifications for CPF 2
Questa serie di Norme propone i principi fondamentali per l'attuazione dei requisiti della EN/IEC 61508 per comunicazioni di dati concernenti la sicurezza, incluso possibili problemi di trasmissione,...

References

Advertisement