CEI EN 62586-1

Power quality measurement in power supply systems Part 1: Power quality instruments (PQI)

inactive
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: inactive
Page Count: 44
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
scope:

This part of IEC 62586 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply systems, and whose measuring methods (class A or class S) are defined in IEC 61000-4-30.

These requirements are applicable in single, dual- (split phase) and 3-phase AC power supply systems at 50 Hz or 60 Hz.

These instruments can be used:

• in the generation, transmission and distribution of electricity, for example inside a power station, substation or a distributed generator connection;

• at the interface point between the installation and the network, e.g. in order to check the compliance of the connection agreement between a network operator and the customer.

NOTE These instruments can also be used for other applications, e.g. inside commercial / industrial installations especially where comparable measurements are needed (i.e. data centres or petrochemical plants).

These instruments are fixed-installed or portable. They are intended to be used both indoors and/or outdoors.

Devices such as digital fault recorders, energy/power meters, protection relays or circuit breakers can include power quality functions of class A or class S defined in IEC 61000-4-30. If such devices are specified according to this document, then this document fully applies and applies in addition to the relevant product standard.

This document does not replace the relevant product standard. This document does not address the user interface or topics unrelated to measurement performance of device.

This document does not cover post-processing and interpretation of the data with, for example, dedicated software.

Document History

February 1, 2019
Power quality measurement in power supply systems Part 1: Power quality instruments (PQI)
A description is not available for this item.
CEI EN 62586-1
May 1, 2018
Power quality measurement in power supply systems Part 1: Power quality instruments (PQI)
This part of IEC 62586 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply...
January 1, 2016
Power quality measurement in power supply systems Part 1: Power Quality Instruments (PQI)
This part of IEC 62586 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply...
September 1, 2014
Power quality measurement in power supply systems Part 1: Power Quality Instruments (PQI)
This part of IEC 62586 specifies product and performance requirements for instruments whose functions include measuring, recording and possibly monitoring power quality parameters in power supply...

References

Advertisement