CEI EN 62802

Measurement methods of a half-wavelength voltage and a chirp parameter for Mach-Zehnder optical modulators in high-frequency radio on fibre (RoF) Systems

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 May 2018
Status: active
Page Count: 32
ICS Code (Other fibre optic equipment): 33.180.99
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

This document specifies measurement methods of a half-wavelength voltage and a chirp parameter applicable to MZMs in microwave and millimeter-wave RoF systems. In addition, these methods are also effective for the estimation of the intermodulation distortions and transmission performances. The methods apply for the following:

- frequency range: 5 GHz to 110 GHz;

- wavelength band: 0,8 μm to 2,0 μm;

- electro-optic material based MZMs and their modules.

Document History

CEI EN 62802
May 1, 2018
Measurement methods of a half-wavelength voltage and a chirp parameter for Mach-Zehnder optical modulators in high-frequency radio on fibre (RoF) Systems
This document specifies measurement methods of a half-wavelength voltage and a chirp parameter applicable to MZMs in microwave and millimeter-wave RoF systems. In addition, these methods are also...

References

Advertisement