DIN EN 50588-4

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2; German version EN 50588-4:2018

pending
Organization: DIN
Publication Date: 1 July 2018
Status: pending
Page Count: 10
ICS Code (Transformers. Reactors): 29.180

Document History

December 1, 2019
Mittelleistungstransformatoren 50 Hz, mit einer hoechsten Spannung fuer Betriebsmittel nicht ueber 36 kV - Teil 4: Verteiltransformatoren mit Kabelanschlusskaesten auf der Ober- und/oder Unterspannungsseite - Kabelanschlusskaesten Typ 2 fuer Verteiltransformatoren nach EN 50588-2; Deutsche Fassung EN 50588-4:2018
A description is not available for this item.
DIN EN 50588-4
July 1, 2018
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 4: Transformers with cable boxes on the high-voltage and/or low-voltage side - Cable boxes type 2 for use on transformers meeting the requirements of EN 50588-2; German version EN 50588-4:2018
A description is not available for this item.
Advertisement